F921A105MPA Capacitors by Nichicon

TANTALUM CAPACITOR 1UF 10V 12 OHM 0.2 2012-12

Status: Unknown
Series: F92 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Farnell
Farnell
from US$0.31
2,393
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.14
2,999
in stock
Buy Now
Logo for element14
element14
from US$0.31
2,393
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.11
179
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.27
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1µF
Voltage Rating 10V
Tantalum Capacitor Case 0805 ^2012 Metric]
Product Range F92 Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
ESR 12ohm


F921A105MPA Capacitors by KYOCERA AVX

CAP 1µF 10V 20%

Status: Unknown
Series: F92 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Resin-Molded Chip, Low Profile J-Lead

Specifications

Capacitance 1µF
Voltage Rating 10V
Tantalum Capacitor Case 0805 [2012 Metric]
Product Range F92 Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 12ohm
Manufacturer Size Code P
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

F92 Series 1 uF â–’20 % 10 V SMT Low Profile J-Lead Tantalum Chip Capacitor | Future Electronics
CAP, 1µF, 10V, 20% | element14
Tantalum Capacitor, 1Uf, 10V, 12 Ohm, 0.2, 2012-12 | Newark Electronics
Conventional MnO2,1.0 uF,10 V | AVX F921A105MPA | RS Americas
Surface Mount Tantalum Capacitor, 1 uF, 10 V, ± 20%, -55 °C, 125 °C, 0805 [2012-12 Metric] | Avnet Asia
Surface Mount Tantalum Capacitor, 1 uF, 10 V, � 20%, -55 �C, 125 �C, 0805 [2012-12 Metric] | Avnet Abacus

Frequently Asked Questions

Where can I find additional details, specifications and documents for a F921A105MPA?

Additional datasheets, footprints and schematics for F921A105MPA are listed on our Part Details page. You can also find images and similar parts to F921A105MPA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F921A105MPA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F921A105MPA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F921A105MPA fall under?

The F921A105MPA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to F921A105MPA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F921A105MPA you can contact the distributor directly for product support, shipping queries etc.

Is the F921A105MPA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for F921A105MPA have stock available?

Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for F921A105MPA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F921A105MPA often in real-time on the comparison pages.

What if I can't find stock of F921A105MPA?

You can fill out our help required form which you can use to request a quote for F921A105MPA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay