F920J475MPA Capacitors by KYOCERA AVX

CAPACITOR TANT, 4.7UF, 6.3V, 20%, 0805, FULL REEL

Status: Unknown
Series: F92 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for RS
RS
from US$0.40
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.21
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.06
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.28
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 4.7µF
Voltage Rating 6.3V
Tantalum Capacitor Case 0805 [2012 Metric]
Product Range F92 Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
ESR 6ohm
RoHS Compliant Yes

Alternative Descriptions

Tantalum Capacitor 6.3V 4.7V 0805 20% | RS
Capacitor Tant, 4.7Uf, 6.3V, 20%, 0805, Full Reel | Newark Electronics
F92 Series 4.7 uF â–’20 % 6.3 V SMT Low Profile J-Lead Tantalum Chip Capacitor | Future Electronics
Conventional MnO2,4.7 uF,6.3 V | AVX F920J475MPA | RS Americas
Cap Tant Solid 4.7uF 6.3V P CASE 20% (2 X 1.25 X 1.1mm) SMD T/R | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a F920J475MPA?

Additional datasheets, footprints and schematics for F920J475MPA are listed on our Part Details page. You can also find images and similar parts to F920J475MPA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F920J475MPA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F920J475MPA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F920J475MPA fall under?

The F920J475MPA is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to F920J475MPA when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F920J475MPA you can contact the distributor directly for product support, shipping queries etc.

Is the F920J475MPA RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for F920J475MPA have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, RS Americas and Avnet Asia have stock available or on a lead time for F920J475MPA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F920J475MPA often in real-time on the comparison pages.

What if I can't find stock of F920J475MPA?

You can fill out our help required form which you can use to request a quote for F920J475MPA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay