Status: | Unknown |
---|---|
Series: | F92 Series |
RoHS: | Unknown |
Capacitance | 22µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | F92 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 5ohm |
Manufacturer Size Code | P |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
F92 Series 22 uF ▒20 % 6.3 V SMT Low Profile J-Lead Tantalum Chip Capacitor | Future Electronics |
CAP, 22µF, 6.3V, 20% | element14 |
TC 22uF 6,3V 20% Case P low p. | Rutronik |
Capacitor,22Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant: Yes |Kyocera Avx F920J226MPA | Newark Electronics |
Conventional MnO2,22 uF,6.3 V | AVX F920J226MPA | RS Americas |
Status: | Unknown |
---|---|
Series: | F92 Series |
RoHS: | Unknown |
Capacitance | 22µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 0805 ^2012 Metric] |
Product Range | F92 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 5ohm |
Where can I find additional details, specifications and documents for a F920J226MPA?
Additional datasheets, footprints and schematics for F920J226MPA are listed on our Part Details page. You can also find images and similar parts to F920J226MPA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F920J226MPA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F920J226MPA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F920J226MPA fall under?
The F920J226MPA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F920J226MPA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F920J226MPA you can contact the distributor directly for product support, shipping queries etc.
Is the F920J226MPA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F920J226MPA have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Rutronik and Newark Electronics have stock available or on a lead time for F920J226MPA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F920J226MPA often in real-time on the comparison pages.
What if I can't find stock of F920J226MPA?
You can fill out our help required form which you can use to request a quote for F920J226MPA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.