Status: | Unknown |
---|---|
Series: | F91 Series |
RoHS: | Compliant |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.18
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.79
|
804
in stock
|
Buy Now | |
Chip One Stop
from US$1.80
|
804
in stock
|
Buy Now | |
TTI Europe
from US$1.15
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
-
|
Buy Now | |
Future Electronics
from US$1.01
|
-
|
Buy Now | |
RS Americas
from US$1.60
|
-
|
Buy Now | |
element14
from US$1.19
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | F91 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 0.3ohm |
RoHS Compliant | Yes |
Tantalum Capacitors-Solid SMD 22uF 35V 20% | Rapid Electronics |
22UF 35V 20% N | TTI Europe |
Tantalum Capacitor, 22Uf 35V, 0.3 Ohm, 0.2, 7343-28, Full Reel | Newark Electronics |
F91 Series 22 uF â–’20 % 35 V SMT Low ESR J-Lead Tantalum Chip Capacitor | Future Electronics |
Low ESR MnO2,22 uF,35 V | AVX F911V226MNC | RS Americas |
Where can I find additional details, specifications and documents for a F911V226MNC?
Additional datasheets, footprints and schematics for F911V226MNC are listed on our Part Details page. You can also find images and similar parts to F911V226MNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F911V226MNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F911V226MNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F911V226MNC fall under?
The F911V226MNC is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F911V226MNC when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F911V226MNC you can contact the distributor directly for product support, shipping queries etc.
Is the F911V226MNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F911V226MNC have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, Newark Electronics and Future Electronics have stock available or on a lead time for F911V226MNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F911V226MNC often in real-time on the comparison pages.
What if I can't find stock of F911V226MNC?
You can fill out our help required form which you can use to request a quote for F911V226MNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.