Status: | Unknown |
---|---|
Series: | F91 Series |
RoHS: | Compliant |
Capacitance | 100µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | F91 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Tantalum Capacitor, 100Uf 10V 0.25 Ohm 20%, 6032-25, Full Reel | Newark Electronics |
CAP TANT 100UF 10V 20% 2312 | Future Electronics |
Low ESR MnO2,100 uF,10 V | AVX F911A107MCC | RS Americas |
Where can I find additional details, specifications and documents for a F911A107MCC?
Additional datasheets, footprints and schematics for F911A107MCC are listed on our Part Details page. You can also find images and similar parts to F911A107MCC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F911A107MCC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F911A107MCC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F911A107MCC fall under?
The F911A107MCC is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F911A107MCC when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F911A107MCC you can contact the distributor directly for product support, shipping queries etc.
Is the F911A107MCC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F911A107MCC have stock available?
Authorised distributors including Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for F911A107MCC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F911A107MCC often in real-time on the comparison pages.
What if I can't find stock of F911A107MCC?
You can fill out our help required form which you can use to request a quote for F911A107MCC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.