Status: | Unknown |
---|---|
Series: | F91-AJ6 Series |
RoHS: | Unknown |
Prices starting from US$0.28
Capacitance | 47µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | F91-AJ6 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.25ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
F91-AJ6 Series 1206 47 uF â–’20% 6.3 V Automotive Resin-Molded Chip Capacitor | Future Electronics |
Cap, 47Uf, 6.3V, Tant, Case A | Newark Electronics |
CAP, 47UF, 6.3V, TANT, CASE A | element14 |
Low ESR MnO2,47 uF,6.3 V | AVX F910J476MAAAJ6 | RS Americas |
Cap Tant Solid 47uF 6.3V A CASE 20% SMD 1250m Ohm 125�C | Avnet Abacus |
Where can I find additional details, specifications and documents for a F910J476MAAAJ6?
Additional datasheets, footprints and schematics for F910J476MAAAJ6 are listed on our Part Details page. You can also find images and similar parts to F910J476MAAAJ6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F910J476MAAAJ6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F910J476MAAAJ6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F910J476MAAAJ6 fall under?
The F910J476MAAAJ6 is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to F910J476MAAAJ6 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F910J476MAAAJ6 you can contact the distributor directly for product support, shipping queries etc.
Is the F910J476MAAAJ6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F910J476MAAAJ6 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for F910J476MAAAJ6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F910J476MAAAJ6 often in real-time on the comparison pages.
What if I can't find stock of F910J476MAAAJ6?
You can fill out our help required form which you can use to request a quote for F910J476MAAAJ6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.