Status: | Unknown |
---|---|
Series: | F91-AJ6 Series |
RoHS: | Unknown |
Capacitance | 100µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | F91-AJ6 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.45ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Cap, 100Uf, 6.3V, Tant, Case B | Newark Electronics |
Case size B 6.3v 100mF 20% - Low ESR, Resin-Molded Chip Tantalum Capacitors | Future Electronics |
Low ESR MnO2,100 uF,6.3 V | AVX F910J107MBAAJ6 | RS Americas |
CAP, 100UF, 6.3V, TANT, CASE B | element14 |
Where can I find additional details, specifications and documents for a F910J107MBAAJ6?
Additional datasheets, footprints and schematics for F910J107MBAAJ6 are listed on our Part Details page. You can also find images and similar parts to F910J107MBAAJ6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F910J107MBAAJ6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F910J107MBAAJ6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F910J107MBAAJ6 fall under?
The F910J107MBAAJ6 is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to F910J107MBAAJ6 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F910J107MBAAJ6 you can contact the distributor directly for product support, shipping queries etc.
Is the F910J107MBAAJ6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F910J107MBAAJ6 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for F910J107MBAAJ6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F910J107MBAAJ6 often in real-time on the comparison pages.
What if I can't find stock of F910J107MBAAJ6?
You can fill out our help required form which you can use to request a quote for F910J107MBAAJ6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.