Status: | Unknown |
---|---|
Series: | F863 Series |
RoHS: | Unknown |
Capacitance | 1.5µF |
---|---|
Suppression Class | X2 |
Product Range | F863 Series |
Voltage Rating X | 310V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 20% |
KEMET X2 Capacitor, 1.5uF, 310VAC, 630VDC, 20% | Distrelec |
Cap, Aec-Q200, X2, Pp, 1.5Uf, 310V, Rad | Newark Electronics |
CAP, 1.5µF, 20%, PP, RADIAL | element14 |
Where can I find additional details, specifications and documents for a F863DV155M310L?
Additional datasheets, footprints and schematics for F863DV155M310L are listed on our Part Details page. You can also find images and similar parts to F863DV155M310L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F863DV155M310L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F863DV155M310L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F863DV155M310L fall under?
The F863DV155M310L is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to F863DV155M310L when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F863DV155M310L you can contact the distributor directly for product support, shipping queries etc.
Is the F863DV155M310L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F863DV155M310L have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for F863DV155M310L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F863DV155M310L often in real-time on the comparison pages.
What if I can't find stock of F863DV155M310L?
You can fill out our help required form which you can use to request a quote for F863DV155M310L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.