Status: | Unknown |
---|---|
Series: | F862 V054 Series |
RoHS: | Compliant |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.95
|
890
in stock
|
Buy Now | |
Distrelec
from US$0.70
|
910
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.57
|
285
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
213
in stock
|
Buy Now | |
element14
from US$0.62
|
213
in stock
|
Buy Now | |
Farnell
from US$0.56
|
213
in stock
|
Buy Now |
Capacitance | 1µF |
---|---|
Suppression Class | X2 |
Product Range | F862 V054 Series |
Voltage Rating X | 310V |
Dielectric Type | Metallized PP |
Capacitance Tolerance | ± 10% |
dv/dt Rating | 150V/µs |
RoHS Compliant | Yes |
KEMET X2 Class AEC-Q200 Metallized Polypropylene Film Capacitor, 1000nF, 310VAC, 630VDC, 10% | Distrelec |
Capacitor Film PP F862 Automotive Safety | RS |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Suppression Cap, 1Uf, Class X2, 310V Rohs Compliant: Yes |Kemet F862FC105K310ZV054 | Newark Electronics |
SUPPRESSION CAP, 1UF, CLASS X2, 310V | element14 |
Where can I find additional details, specifications and documents for a F862FC105K310ZV054?
Additional datasheets, footprints and schematics for F862FC105K310ZV054 are listed on our Part Details page. You can also find images and similar parts to F862FC105K310ZV054 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F862FC105K310ZV054 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F862FC105K310ZV054 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F862FC105K310ZV054 fall under?
The F862FC105K310ZV054 is listed under Passive Components > Capacitors > Film Capacitors > Film Suppression & Safety Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F862FC105K310ZV054 when available in the Film Suppression & Safety Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F862FC105K310ZV054 you can contact the distributor directly for product support, shipping queries etc.
Is the F862FC105K310ZV054 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F862FC105K310ZV054 have stock available?
Authorised distributors including Distrelec, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for F862FC105K310ZV054.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F862FC105K310ZV054 often in real-time on the comparison pages.
What if I can't find stock of F862FC105K310ZV054?
You can fill out our help required form which you can use to request a quote for F862FC105K310ZV054 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.