Status: | Unknown |
---|---|
Series: | F862 Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
9,522
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
9,522
in stock
|
Buy Now | |
element14
from US$0.28
|
9,522
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
35
in stock
|
Buy Now | |
Avnet Abacus
-
|
800
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
TTI Europe
from US$0.24
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Suppression Class | X2 |
Product Range | F862 Series |
Voltage Rating X | 310V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Film Capacitor, Aec-Q200 F862 Series, 0.1 F, 10%, Pp (Polypropylene), 310 Vac Rohs Compliant: Yes |Kemet F862BK104K310ALR0L | Newark Electronics |
CAP, 0.1µF, 310VAC, 10%, PP, RADIAL | element14 |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Safety Capacitor, 0.1 uF, 310 VAC, � 10%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Capacitor, Polypro Metallized,0.1 uF,10%,310 VAC, Radial,7.5x13.5x18 mm, Class X2 | KEMET F862BK104K310ALR0L | RS Americas |
Where can I find additional details, specifications and documents for a F862BK104K310ALR0L?
Additional datasheets, footprints and schematics for F862BK104K310ALR0L are listed on our Part Details page. You can also find images and similar parts to F862BK104K310ALR0L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F862BK104K310ALR0L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F862BK104K310ALR0L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F862BK104K310ALR0L fall under?
The F862BK104K310ALR0L is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to F862BK104K310ALR0L when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F862BK104K310ALR0L you can contact the distributor directly for product support, shipping queries etc.
Is the F862BK104K310ALR0L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F862BK104K310ALR0L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Abacus have stock available or on a lead time for F862BK104K310ALR0L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F862BK104K310ALR0L often in real-time on the comparison pages.
What if I can't find stock of F862BK104K310ALR0L?
You can fill out our help required form which you can use to request a quote for F862BK104K310ALR0L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.