Status: | Unknown |
---|---|
Series: | F80 Series |
RoHS: | Unknown |
Switch Operation | - |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
Contact Current Max | 16A |
Switch Terminals | Quick Connect Solder |
Product Range | F80 Series |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Plunger |
Actuator / Cap Colour | White |
Contact Current AC Max | 16A |
Switch, Pushbutton, Spst-No, 16A, 250V | Newark Electronics |
SWITCH, PUSHBUTTON, SPST-NO | element14 |
Pushbutton Switches Line Interupt Switch | Sager |
Where can I find additional details, specifications and documents for a F82A-B120?
Additional datasheets, footprints and schematics for F82A-B120 are listed on our Part Details page. You can also find images and similar parts to F82A-B120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F82A-B120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F82A-B120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F82A-B120 fall under?
The F82A-B120 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to F82A-B120 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F82A-B120 you can contact the distributor directly for product support, shipping queries etc.
Is the F82A-B120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F82A-B120 have stock available?
Authorised distributors including Newark Electronics, element14 and Sager have stock available or on a lead time for F82A-B120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F82A-B120 often in real-time on the comparison pages.
What if I can't find stock of F82A-B120?
You can fill out our help required form which you can use to request a quote for F82A-B120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.