F82A-A120 Switches by ZF Electronics

SWITCH, PUSHBUTTON, SPST-NO, 16A, 250V

Status: Unknown
Series: F80 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Product Range F80 Series
Contact Configuration SPST-NO
Switch Terminals Quick Connect
Illumination Color Non Illuminated
Actuator Diameter 0.22"
RoHS Compliant Yes

Alternative Descriptions

Switch, Pushbutton, Spst-No, 16A, 250V | Newark Electronics
Pushbutton Switches Line Interupt Switch | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a F82A-A120?

Additional datasheets, footprints and schematics for F82A-A120 are listed on our Part Details page. You can also find images and similar parts to F82A-A120 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F82A-A120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F82A-A120 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F82A-A120 fall under?

The F82A-A120 is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.

Can I view similar or alternative parts?

You can view similar parts to F82A-A120 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F82A-A120 you can contact the distributor directly for product support, shipping queries etc.

Is the F82A-A120 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for F82A-A120 have stock available?

Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for F82A-A120.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F82A-A120 often in real-time on the comparison pages.

What if I can't find stock of F82A-A120?

You can fill out our help required form which you can use to request a quote for F82A-A120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay