Status: | Unknown |
---|---|
Series: | F80 Series |
RoHS: | Compliant |
Product Range | F80 Series |
---|---|
Contact Configuration | SPST-NO |
Switch Terminals | Quick Connect |
Illumination Color | Non Illuminated |
Actuator Diameter | 0.22" |
RoHS Compliant | Yes |
Switch, Pushbutton, Spst-No, 10A, 400V | Newark Electronics |
Pushbutton Switches Line Interupt Panel Mount Pusbutton Switch 10A 400VAC | Sager |
Where can I find additional details, specifications and documents for a F81A-B110?
Additional datasheets, footprints and schematics for F81A-B110 are listed on our Part Details page. You can also find images and similar parts to F81A-B110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F81A-B110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F81A-B110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F81A-B110 fall under?
The F81A-B110 is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to F81A-B110 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F81A-B110 you can contact the distributor directly for product support, shipping queries etc.
Is the F81A-B110 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F81A-B110 have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for F81A-B110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F81A-B110 often in real-time on the comparison pages.
What if I can't find stock of F81A-B110?
You can fill out our help required form which you can use to request a quote for F81A-B110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.