Status: | Unknown |
---|---|
Series: | F79 Series |
RoHS: | Compliant |
Prices starting from US$5.75
Product Range | F79 Series |
---|---|
Contact Configuration | DPDT |
Switch Operation | Momentary |
Pushbutton Actuator Style | Round Plunger |
Contact Current AC Max | 10A |
Contact Voltage VAC | 250V |
RoHS Compliant | Yes |
SWITCH, DPDT, SNAP IN | element14 |
ZF Friedrichshafen AG Pushbutton Switch OFF-(ON) 2NO Snap-In White | Distrelec |
Pushbutton, Dpdt, 10A, Quick Connect | Newark Electronics |
Where can I find additional details, specifications and documents for a F79-66A?
Additional datasheets, footprints and schematics for F79-66A are listed on our Part Details page. You can also find images and similar parts to F79-66A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F79-66A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F79-66A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F79-66A fall under?
The F79-66A is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to F79-66A when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F79-66A you can contact the distributor directly for product support, shipping queries etc.
Is the F79-66A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F79-66A have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for F79-66A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F79-66A often in real-time on the comparison pages.
What if I can't find stock of F79-66A?
You can fill out our help required form which you can use to request a quote for F79-66A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.