Status: | Unknown |
---|---|
Series: | E Series |
RoHS: | Unknown |
Prices starting from US$5.86
Switch Operation | Off-(On) |
---|---|
Contact Configuration | DPDT |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Contact Current Max | 10A |
Switch Terminals | Quick Connect Solder |
Product Range | E Series |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Plunger |
Actuator / Cap Colour | White |
Approval Bodies | CSA UL VDE |
Colour | White |
Contact Current @ Contact Voltage AC Max | 10A |
Contact Current AC Max | 10A |
External Depth | 13.7mm |
External Length / Height | 26.6mm |
External Width | 23.1mm |
Height | 26.6mm |
No. of Mechanical Operations | 200000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Panel Cutout Width | 36.8mm |
Panel Cutout length | 14mm |
Pushbutton Switches 10A DPDT MOM QC TERM | Sager |
DP door interlock panel mount switch | RS |
Limit Switch,straight,dpdt,quick Connect Terminal,pushbutton Rohs Compliant: Yes |Zf F79-30A | Newark Electronics |
ZF Friedrichshafen AG Pushbutton Switch OFF-(ON) 2NO Snap-In White | Distrelec |
LIMIT SWITCH,STRAIGHT,DPDT,QUICK CONNECT | element14 |
Where can I find additional details, specifications and documents for a F79-30A?
Additional datasheets, footprints and schematics for F79-30A are listed on our Part Details page. You can also find images and similar parts to F79-30A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F79-30A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F79-30A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F79-30A fall under?
The F79-30A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to F79-30A when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F79-30A you can contact the distributor directly for product support, shipping queries etc.
Is the F79-30A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F79-30A have stock available?
Authorised distributors including Sager, RS, Newark Electronics, Distrelec and element14 have stock available or on a lead time for F79-30A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F79-30A often in real-time on the comparison pages.
What if I can't find stock of F79-30A?
You can fill out our help required form which you can use to request a quote for F79-30A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.