F751C157MDC Capacitors by KYOCERA AVX

CAPACITOR TANT, 150UF, 16V, 20%, SMD, FULL REEL

Status: Unknown
Series: F75 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.28

Distributor Stock
Logo for Newark
Newark
from US$2.28
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 150µF
Voltage Rating 16V
Tantalum Capacitor Case 2917 [7343 Metric]
Product Range F75 Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
ESR 0.22ohm
RoHS Compliant Yes

Alternative Descriptions

Capacitor Tant, 150Uf, 16V, 20%, Smd, Full Reel | Newark Electronics
Surface Mount Tantalum Capacitor, 150 uF, 16 V, ± 20%, -55 °C, 125 °C, 2914 [7343-31 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a F751C157MDC?

Additional datasheets, footprints and schematics for F751C157MDC are listed on our Part Details page. You can also find images and similar parts to F751C157MDC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F751C157MDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F751C157MDC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F751C157MDC fall under?

The F751C157MDC is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to F751C157MDC when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F751C157MDC you can contact the distributor directly for product support, shipping queries etc.

Is the F751C157MDC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for F751C157MDC have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for F751C157MDC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F751C157MDC often in real-time on the comparison pages.

What if I can't find stock of F751C157MDC?

You can fill out our help required form which you can use to request a quote for F751C157MDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay