Status: | Unknown |
---|---|
Series: | F75 Series |
RoHS: | Unknown |
Capacitance | 150µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | F75 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | - |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Conformal Hi Cv/T&r Rohs Compliant: Yes |Kyocera Avx F751C157KDC | Newark Electronics |
CAP, 150µF, 16V, 10%, 2917 | Farnell |
Surface Mount Tantalum Capacitor, 150 uF, 16 V, ± 10%, -55 °C, 125 °C, 2914 [7343-31 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a F751C157KDC?
Additional datasheets, footprints and schematics for F751C157KDC are listed on our Part Details page. You can also find images and similar parts to F751C157KDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F751C157KDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F751C157KDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F751C157KDC fall under?
The F751C157KDC is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F751C157KDC when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F751C157KDC you can contact the distributor directly for product support, shipping queries etc.
Is the F751C157KDC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F751C157KDC have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for F751C157KDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F751C157KDC often in real-time on the comparison pages.
What if I can't find stock of F751C157KDC?
You can fill out our help required form which you can use to request a quote for F751C157KDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.