F750J477MDC Capacitors by KYOCERA AVX

CAPACITOR TANT, 470UF, 6.3V, 20%, SMD, FULL REEL

Status: Unknown
Series: F75 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.28

Distributor Stock
Logo for Newark
Newark
from US$3.28
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 470µF
Voltage Rating 6.3V
Tantalum Capacitor Case 2917 [7343 Metric]
Product Range F75 Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
ESR 0.12ohm
RoHS Compliant Yes

Alternative Descriptions

Capacitor Tant, 470Uf, 6.3V, 20%, Smd, Full Reel | Newark Electronics
Surface Mount Tantalum Capacitor, 470 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 2914 [7343-31 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a F750J477MDC?

Additional datasheets, footprints and schematics for F750J477MDC are listed on our Part Details page. You can also find images and similar parts to F750J477MDC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F750J477MDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F750J477MDC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F750J477MDC fall under?

The F750J477MDC is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to F750J477MDC when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F750J477MDC you can contact the distributor directly for product support, shipping queries etc.

Is the F750J477MDC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for F750J477MDC have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for F750J477MDC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F750J477MDC often in real-time on the comparison pages.

What if I can't find stock of F750J477MDC?

You can fill out our help required form which you can use to request a quote for F750J477MDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay