Status: | Unknown |
---|---|
Series: | F75 Series |
RoHS: | Unknown |
Capacitance | 2200µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2824 [7260 Metric] |
Product Range | F75 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.08ohm |
Manufacturer Size Code | M |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 2200Uf, 6.3V, Tant, Case M | Newark Electronics |
Surface Mount Tantalum Capacitor, 2200 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 2824 [7260-28 Metric] | Avnet America |
Tantalum - NTP Conformal,2200 uF,6.3 V | AVX F750J228MMCAQ2 | RS Americas |
CAP, 2200UF, 6.3V, TANT, CASE M | element14 |
Where can I find additional details, specifications and documents for a F750J228MMCAQ2?
Additional datasheets, footprints and schematics for F750J228MMCAQ2 are listed on our Part Details page. You can also find images and similar parts to F750J228MMCAQ2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F750J228MMCAQ2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F750J228MMCAQ2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F750J228MMCAQ2 fall under?
The F750J228MMCAQ2 is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to F750J228MMCAQ2 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F750J228MMCAQ2 you can contact the distributor directly for product support, shipping queries etc.
Is the F750J228MMCAQ2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F750J228MMCAQ2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for F750J228MMCAQ2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F750J228MMCAQ2 often in real-time on the comparison pages.
What if I can't find stock of F750J228MMCAQ2?
You can fill out our help required form which you can use to request a quote for F750J228MMCAQ2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.