F750J108MRC Capacitors by KYOCERA AVX

CAPACITOR TANT, 1000UF, 6.3V, 20%, SMD, FULL REEL

Status: Unknown
Series: F75 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.89

Distributor Stock
Logo for Newark
Newark
from US$2.89
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$9.11
-
Buy Now
Logo for RS Americas
RS Americas
from US$8.54
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1000µF
Voltage Rating 6.3V
Tantalum Capacitor Case 2824 [7260 Metric]
Product Range F75 Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

Capacitor Tant, 1000Uf, 6.3V, 20%, Smd, Full Reel | Newark Electronics
Surface Mount Tantalum Capacitor, 1000 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 2824 [7260-28 Metric] | Avnet America
Tantalum - NTP Conformal,1000 uF,6.3 V | AVX F750J108MRC | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a F750J108MRC?

Additional datasheets, footprints and schematics for F750J108MRC are listed on our Part Details page. You can also find images and similar parts to F750J108MRC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F750J108MRC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F750J108MRC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F750J108MRC fall under?

The F750J108MRC is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to F750J108MRC when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F750J108MRC you can contact the distributor directly for product support, shipping queries etc.

Is the F750J108MRC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for F750J108MRC have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for F750J108MRC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F750J108MRC often in real-time on the comparison pages.

What if I can't find stock of F750J108MRC?

You can fill out our help required form which you can use to request a quote for F750J108MRC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay