Status: | Unknown |
---|---|
Series: | F75 Series |
RoHS: | Compliant |
Capacitance | 470µF |
---|---|
Voltage Rating | 4V |
Tantalum Capacitor Case | 2824 [7260 Metric] |
Product Range | F75 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 0.12ohm |
RoHS Compliant | Yes |
Capacitor Tant, 470Uf, 4V, 20%, Smd, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 470 uF, 4 V, ± 20%, -55 °C, 125 °C, 2813 [7132-28 Metric] | Avnet America |
Tantalum - NTP Conformal,470 uF,4 V | AVX F750G477MCC | RS Americas |
Where can I find additional details, specifications and documents for a F750G477MCC?
Additional datasheets, footprints and schematics for F750G477MCC are listed on our Part Details page. You can also find images and similar parts to F750G477MCC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F750G477MCC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F750G477MCC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F750G477MCC fall under?
The F750G477MCC is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F750G477MCC when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F750G477MCC you can contact the distributor directly for product support, shipping queries etc.
Is the F750G477MCC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F750G477MCC have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for F750G477MCC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F750G477MCC often in real-time on the comparison pages.
What if I can't find stock of F750G477MCC?
You can fill out our help required form which you can use to request a quote for F750G477MCC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.