Status: | Unknown |
---|---|
Series: | F75 Series |
RoHS: | Compliant |
Prices starting from US$4.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.95
|
85
in stock
|
Buy Now | |
Future Electronics
from US$4.74
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$4.85
|
85
in stock
|
Buy Now | |
element14
from US$5.04
|
85
in stock
|
Buy Now | |
Rutronik
from US$5.80
|
-
|
Buy Now | |
Avnet America
from US$7.19
|
-
|
Buy Now | |
RS Americas
from US$6.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2200µF |
---|---|
Voltage Rating | 4V |
Tantalum Capacitor Case | 2824 [7260 Metric] |
Product Range | F75 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
F75 Series 2200 uF â–’20 % 4 V SMT Conformal Coated Tantalum Chip Capacitor | Future Electronics |
Cap, 2200Uf, 4V, Tant, Case R Rohs Compliant: Yes |Kyocera Avx F750G228MRC | Newark Electronics |
CAP, 2200UF, 4V, TANT, CASE R | element14 |
TC 2200uF 4,0V 20% Case R CONF. | Rutronik |
Surface Mount Tantalum Capacitor, 2200 uF, 4 V, ± 20%, -55 °C, 125 °C, 2824 [7260-28 Metric] | Avnet America |
Tantalum - NTP Conformal,2200 uF,4 V | AVX F750G228MRC | RS Americas |
Surface Mount Tantalum Capacitor, 2200 uF, 4 V, � 20%, -55 �C, 125 �C, 2824 [7260-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a F750G228MRC?
Additional datasheets, footprints and schematics for F750G228MRC are listed on our Part Details page. You can also find images and similar parts to F750G228MRC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F750G228MRC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F750G228MRC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F750G228MRC fall under?
The F750G228MRC is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F750G228MRC when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F750G228MRC you can contact the distributor directly for product support, shipping queries etc.
Is the F750G228MRC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F750G228MRC have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for F750G228MRC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F750G228MRC often in real-time on the comparison pages.
What if I can't find stock of F750G228MRC?
You can fill out our help required form which you can use to request a quote for F750G228MRC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.