Status: | Unknown |
---|---|
Series: | F75 Series |
RoHS: | Compliant |
Capacitance | 1500µF |
---|---|
Voltage Rating | 4V |
Tantalum Capacitor Case | 2824 [7260 Metric] |
Product Range | F75 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 0.12ohm |
RoHS Compliant | Yes |
Capacitor Tant, 1500Uf, 4V, 20%, Smd, Full Reel | Newark Electronics |
F75 Series 1500 uF ▒20 % 4 V SMT Conformal Coated Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 1500 uF, 4 V, ± 20%, -55 °C, 125 °C, 2824 [7260-28 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a F750G158MRC?
Additional datasheets, footprints and schematics for F750G158MRC are listed on our Part Details page. You can also find images and similar parts to F750G158MRC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F750G158MRC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F750G158MRC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F750G158MRC fall under?
The F750G158MRC is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F750G158MRC when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F750G158MRC you can contact the distributor directly for product support, shipping queries etc.
Is the F750G158MRC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F750G158MRC have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for F750G158MRC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F750G158MRC often in real-time on the comparison pages.
What if I can't find stock of F750G158MRC?
You can fill out our help required form which you can use to request a quote for F750G158MRC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.