Status: | Unknown |
---|---|
Series: | F72 Series |
RoHS: | Unknown |
Capacitance | 1000µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2824 [7260 Metric] |
Product Range | F72 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.14ohm |
Manufacturer Size Code | M |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2824 [7260 Metric] |
Surface Mount Tantalum Capacitor, F72 Series, 1000 F, 20%, 6.3 V, 2824 [7260 Metric], M Rohs Compliant: Yes |Kyocera Avx F720J108MMC | Newark Electronics |
CAP, 1000µF, 6.3V, 20%, 2824 | element14 |
Surface Mount Tantalum Capacitor, 1000 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 2824 [7260-20 Metric] | Avnet America |
Tantalum - NTP Conformal,1000 uF,6.3 V | AVX F720J108MMC | RS Americas |
Where can I find additional details, specifications and documents for a F720J108MMC?
Additional datasheets, footprints and schematics for F720J108MMC are listed on our Part Details page. You can also find images and similar parts to F720J108MMC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F720J108MMC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F720J108MMC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F720J108MMC fall under?
The F720J108MMC is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F720J108MMC when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F720J108MMC you can contact the distributor directly for product support, shipping queries etc.
Is the F720J108MMC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F720J108MMC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for F720J108MMC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F720J108MMC often in real-time on the comparison pages.
What if I can't find stock of F720J108MMC?
You can fill out our help required form which you can use to request a quote for F720J108MMC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.