Status: | Unknown |
---|---|
Series: | F72 Series |
RoHS: | Compliant |
Capacitance | 220µF |
---|---|
Voltage Rating | 4V |
Tantalum Capacitor Case | 2824 [7260 Metric] |
Product Range | F72 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 0.7ohm |
RoHS Compliant | Yes |
Tantalum Capacitor, 220Uf, 4V, 20%, Smd, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 220 uF, 4 V, ± 20%, -55 °C, 125 °C, 2824 [7260-28 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a F720G227MRC?
Additional datasheets, footprints and schematics for F720G227MRC are listed on our Part Details page. You can also find images and similar parts to F720G227MRC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F720G227MRC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F720G227MRC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F720G227MRC fall under?
The F720G227MRC is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F720G227MRC when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F720G227MRC you can contact the distributor directly for product support, shipping queries etc.
Is the F720G227MRC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F720G227MRC have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for F720G227MRC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F720G227MRC often in real-time on the comparison pages.
What if I can't find stock of F720G227MRC?
You can fill out our help required form which you can use to request a quote for F720G227MRC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.