Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
T5 4W Mini Pi-Pin Cool White |Cec Industries F4T5CW | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lamp Base Type | G5 |
---|---|
Bulb Size | T-5 |
Input Power | 4W |
Tube Length | 152mm |
Luminous Flux | 135lm |
Color Temperature Typ | 4150K |
Light Color | Cool White |
Average Bulb Life | 6000h |
Bulb Diameter | 16mm |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
EIKO MINIATURE FLUORESCENT LAMPS, TYPE | F4T5/CW, POWER |
---|
Lamp, T-5 Bulb, G5 Base,4W, Cool White, Color Temp 4100K, Average Life 6000 Hours | EIKO F4T5/CW | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a F4T5CW?
Additional datasheets, footprints and schematics for F4T5CW are listed on our Part Details page. You can also find images and similar parts to F4T5CW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F4T5CW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F4T5CW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F4T5CW fall under?
The F4T5CW is listed under Lighting Products > More Lighting Products.
Can I view similar or alternative parts?
You can view similar parts to F4T5CW when available in the More Lighting Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F4T5CW you can contact the distributor directly for product support, shipping queries etc.
Is the F4T5CW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F4T5CW have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for F4T5CW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F4T5CW often in real-time on the comparison pages.
What if I can't find stock of F4T5CW?
You can fill out our help required form which you can use to request a quote for F4T5CW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.