Status: | Unknown |
---|---|
Series: | F464 Series |
RoHS: | Unknown |
Capacitance | 4700pF |
---|---|
Voltage Rating | 2.5kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | F464 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 22.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 2.5kV |
CAP, 4700PF, 2.5 KV, 5%, PP, RADIAL | element14 |
Where can I find additional details, specifications and documents for a F464DB472J2K5ZLH0J?
Additional datasheets, footprints and schematics for F464DB472J2K5ZLH0J are listed on our Part Details page. You can also find images and similar parts to F464DB472J2K5ZLH0J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F464DB472J2K5ZLH0J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F464DB472J2K5ZLH0J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F464DB472J2K5ZLH0J fall under?
The F464DB472J2K5ZLH0J is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F464DB472J2K5ZLH0J when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F464DB472J2K5ZLH0J you can contact the distributor directly for product support, shipping queries etc.
Is the F464DB472J2K5ZLH0J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F464DB472J2K5ZLH0J have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for F464DB472J2K5ZLH0J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F464DB472J2K5ZLH0J often in real-time on the comparison pages.
What if I can't find stock of F464DB472J2K5ZLH0J?
You can fill out our help required form which you can use to request a quote for F464DB472J2K5ZLH0J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.