Status: | Unknown |
---|---|
Series: | F461 Series |
RoHS: | Unknown |
Capacitance | 2200pF |
---|---|
Voltage Rating | 630V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | F461 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 630V |
Cap, 2200Pf, 630V, 5%, Pp, Radial | Newark Electronics |
CAP, 2200PF, 630V, 5%, PP, RADIAL | element14 |
Where can I find additional details, specifications and documents for a F461JF222J630A?
Additional datasheets, footprints and schematics for F461JF222J630A are listed on our Part Details page. You can also find images and similar parts to F461JF222J630A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F461JF222J630A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F461JF222J630A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F461JF222J630A fall under?
The F461JF222J630A is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F461JF222J630A when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F461JF222J630A you can contact the distributor directly for product support, shipping queries etc.
Is the F461JF222J630A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F461JF222J630A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for F461JF222J630A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F461JF222J630A often in real-time on the comparison pages.
What if I can't find stock of F461JF222J630A?
You can fill out our help required form which you can use to request a quote for F461JF222J630A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.