Status: | Unknown |
---|---|
Series: | F422 Series |
RoHS: | Unknown |
Flux Type | No Clean |
---|---|
Flux Applications | Lead Free Soldering |
Dispensing Method | Syringe |
Volume | 10cc |
Weight | 30g |
Product Range | F422 Series |
SVHC | No SVHC (15-Jan-2018) |
Capacity | 10cc |
Weight - Imperial | 1oz |
Weight - Metric | 30g |
FLUX,NO CLEAN GEL, SYRINGE OF 10 CC | Farnell |
Where can I find additional details, specifications and documents for a F42202?
Additional datasheets, footprints and schematics for F42202 are listed on our Part Details page. You can also find images and similar parts to F42202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F42202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F42202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F42202 fall under?
The F42202 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Solder.
Can I view similar or alternative parts?
You can view similar parts to F42202 when available in the Solder range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F42202 you can contact the distributor directly for product support, shipping queries etc.
Is the F42202 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F42202 have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for F42202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F42202 often in real-time on the comparison pages.
What if I can't find stock of F42202?
You can fill out our help required form which you can use to request a quote for F42202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.