Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dispenser Type | Syringe |
---|---|
Volume | 000l |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Dispenser |
External Depth | 140mm |
External Length / Height | 140mm |
For Use With | Dosing Of Glues Solder Pastes |
Input Air Pressure Max | 10 bars |
Length | 260mm |
Nom Operating Voltage | 230V |
Weight | 2kg |
Dispenser, Manual, Smd 450.v2 Dotty | Newark Electronics |
DISPENSER, MANUAL, SMD 450.V2 DOTTY | element14 |
Where can I find additional details, specifications and documents for a F41020.1?
Additional datasheets, footprints and schematics for F41020.1 are listed on our Part Details page. You can also find images and similar parts to F41020.1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F41020.1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F41020.1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F41020.1 fall under?
The F41020.1 is listed under Chemicals & Adhesives > Chemical Accessories > Dispensers.
Can I view similar or alternative parts?
You can view similar parts to F41020.1 when available in the Dispensers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F41020.1 you can contact the distributor directly for product support, shipping queries etc.
Is the F41020.1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F41020.1 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for F41020.1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F41020.1 often in real-time on the comparison pages.
What if I can't find stock of F41020.1?
You can fill out our help required form which you can use to request a quote for F41020.1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.