Status: | Unknown |
---|---|
Series: | F4100 Series |
RoHS: | Compliant |
No distributors results available
Frequency Nom | 40MHz |
---|---|
Frequency Stability + / - | 100ppm |
Oscillator Case | SMD, 7mm x 5mm |
Supply Voltage Nom | 3.3V |
Product Range | F4100 Series |
Operating Temperature Min | -10°C |
Operating Temperature Max | 70°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a F4100-400 TR.?
Additional datasheets, footprints and schematics for F4100-400 TR. are listed on our Part Details page. You can also find images and similar parts to F4100-400 TR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F4100-400 TR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F4100-400 TR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F4100-400 TR. fall under?
The F4100-400 TR. is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.
Can I view similar or alternative parts?
You can view similar parts to F4100-400 TR. when available in the Standard Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F4100-400 TR. you can contact the distributor directly for product support, shipping queries etc.
Is the F4100-400 TR. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F4100-400 TR. have stock available?
There is no stock from authorised distributors for F4100-400 TR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F4100-400 TR. often in real-time on the comparison pages.
What if I can't find stock of F4100-400 TR.?
You can fill out our help required form which you can use to request a quote for F4100-400 TR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.