Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Wall Mount |
---|---|
Enclosure Material | ABS |
External Height - Metric | 47.5mm |
External Width - Metric | 165mm |
External Depth - Metric | 225mm |
IP Rating | - |
Body Colour | Off White |
NEMA Rating | - |
External Height - Imperial | 1.87" |
External Width - Imperial | 6.5" |
External Depth - Imperial | 8.86" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Enclosure, Abs, Mobile/Wall Mnt | Newark Electronics |
ENCLOSURE, ABS, MOBILE / WALL MNT | Farnell |
Where can I find additional details, specifications and documents for a F4044900?
Additional datasheets, footprints and schematics for F4044900 are listed on our Part Details page. You can also find images and similar parts to F4044900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F4044900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F4044900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F4044900 fall under?
The F4044900 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to F4044900 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F4044900 you can contact the distributor directly for product support, shipping queries etc.
Is the F4044900 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F4044900 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for F4044900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F4044900 often in real-time on the comparison pages.
What if I can't find stock of F4044900?
You can fill out our help required form which you can use to request a quote for F4044900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.