Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Function | Battery Condition Indicator |
---|---|
Meter Range | 21V to 25V |
Panel Cutout Height | - |
Panel Cutout Width | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 24mm |
External Width | 48mm |
Meter Size/Dimensions | 48mm x 48mm x 24mm |
Safety Category | CE |
Scale | 21.5 to 25V |
Supply Voltage V DC | 24V |
BATTERY CONDITION METER, 24V | element14 |
Analog Indicator | Newark Electronics |
Where can I find additional details, specifications and documents for a F3PAM-24V?
Additional datasheets, footprints and schematics for F3PAM-24V are listed on our Part Details page. You can also find images and similar parts to F3PAM-24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F3PAM-24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F3PAM-24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F3PAM-24V fall under?
The F3PAM-24V is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to F3PAM-24V when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F3PAM-24V you can contact the distributor directly for product support, shipping queries etc.
Is the F3PAM-24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F3PAM-24V have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for F3PAM-24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F3PAM-24V often in real-time on the comparison pages.
What if I can't find stock of F3PAM-24V?
You can fill out our help required form which you can use to request a quote for F3PAM-24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.