Status: | Unknown |
---|---|
Series: | F38 Series |
RoHS: | Unknown |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 25V |
Product Range | F38 Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | S |
ESR | 0.5ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
CAP, 4.7UF, 25V, TANT, POLYMER, CASE S | element14 |
Tantalum - NTP Conformal4.7 uF,25 V | AVX F381E475MSA | RS Americas |
Tantalum Polymer Capacitor, 4.7 uF, 25 V, ± 20%, S, 500 mohm, 0805 [2012-09 Metric] | Avnet Asia |
Where can I find additional details, specifications and documents for a F381E475MSA?
Additional datasheets, footprints and schematics for F381E475MSA are listed on our Part Details page. You can also find images and similar parts to F381E475MSA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F381E475MSA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F381E475MSA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F381E475MSA fall under?
The F381E475MSA is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to F381E475MSA when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F381E475MSA you can contact the distributor directly for product support, shipping queries etc.
Is the F381E475MSA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F381E475MSA have stock available?
Authorised distributors including element14, Farnell, RS Americas and Avnet Asia have stock available or on a lead time for F381E475MSA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F381E475MSA often in real-time on the comparison pages.
What if I can't find stock of F381E475MSA?
You can fill out our help required form which you can use to request a quote for F381E475MSA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.