Status: | Unknown |
---|---|
Series: | F38 Series |
RoHS: | Compliant |
Capacitance | 33µF |
---|---|
Voltage Rating | 10V |
Product Range | F38 Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | S |
ESR | 0.2ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
RoHS Compliant | Yes |
Tantalum Capacitors-Polymer 33uF 10V 20% 0805 | Rapid Electronics |
Tantalum Capacitor, Polarized, Tantalum (Solid Polymer), 10V, 20% +Tol, 20% -Tol, 33Uf, Surface Mount, 0805 Rohs Compliant: Yes |Kyocera Avx F381A336MSALZT | Newark Electronics |
Tantalum - NTP Conformal33 uF,10 V | AVX F381A336MSALZT | RS Americas |
Tantalum Polymer Capacitor, 33 uF, 10 V, � 20%, S, 200 mohm, 0805 [2012-09 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a F381A336MSALZT.?
Additional datasheets, footprints and schematics for F381A336MSALZT. are listed on our Part Details page. You can also find images and similar parts to F381A336MSALZT. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F381A336MSALZT. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F381A336MSALZT. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F381A336MSALZT. fall under?
The F381A336MSALZT. is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F381A336MSALZT. when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F381A336MSALZT. you can contact the distributor directly for product support, shipping queries etc.
Is the F381A336MSALZT. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F381A336MSALZT. have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS Americas and Avnet Abacus have stock available or on a lead time for F381A336MSALZT..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F381A336MSALZT. often in real-time on the comparison pages.
What if I can't find stock of F381A336MSALZT.?
You can fill out our help required form which you can use to request a quote for F381A336MSALZT. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.