F381A226MSA Capacitors by KYOCERA AVX

CAPACITOR TAN POLYMER 22UF 10V 0805

Status: Unknown
Series: F38 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Conductive Polymer, Miniature, Undertab Solid Electrolytic Chip Capacitors

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Newark
Newark
from US$0.30
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.28
760
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.70
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 22µF
Voltage Rating 10V
Product Range F38 Series
Capacitance Tolerance ± 20%
Manufacturer Size Code S
ESR 0.2ohm
Operating Temperature Min -55°C
Packaging Cut Tape

Alternative Descriptions

Capacitor, Tan, Polymer, 22Uf, 10V, 0805 | Newark Electronics
Tantalum - NTP Conformal22 uF,10 V | AVX F381A226MSA | RS Americas
Tantalum Polymer Capacitor, 22 uF, 10 V, ± 20%, S, 200 mohm, 0805 [2012-09 Metric] | Avnet Asia
Tantalum Polymer Capacitor, 22 uF, 10 V, � 20%, S, 200 mohm, 0805 [2012-09 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a F381A226MSA?

Additional datasheets, footprints and schematics for F381A226MSA are listed on our Part Details page. You can also find images and similar parts to F381A226MSA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F381A226MSA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F381A226MSA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F381A226MSA fall under?

The F381A226MSA is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to F381A226MSA when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F381A226MSA you can contact the distributor directly for product support, shipping queries etc.

Is the F381A226MSA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for F381A226MSA have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, RS Americas, Avnet Asia and Avnet Abacus have stock available or on a lead time for F381A226MSA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F381A226MSA often in real-time on the comparison pages.

What if I can't find stock of F381A226MSA?

You can fill out our help required form which you can use to request a quote for F381A226MSA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay