Status: | Unknown |
---|---|
Series: | F38 Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 10V |
Product Range | F38 Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | M |
ESR | 0.5ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tantalum Capacitor Case | 0603 [1608 Metric] |
Cap, Tan, Polymer, 10Uf, 10V, 0603 | Newark Electronics |
Tantalum - NTP Conformal10 uF,10 V | AVX F381A106MMA | RS Americas |
CAP, 10µF, 10V, 20%, 0603 | element14 |
Tantalum Polymer Capacitor, 10 uF, 10 V, � 20%, M, 500 mohm, 0603 [1608-09 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a F381A106MMA?
Additional datasheets, footprints and schematics for F381A106MMA are listed on our Part Details page. You can also find images and similar parts to F381A106MMA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F381A106MMA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F381A106MMA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F381A106MMA fall under?
The F381A106MMA is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F381A106MMA when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F381A106MMA you can contact the distributor directly for product support, shipping queries etc.
Is the F381A106MMA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F381A106MMA have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for F381A106MMA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F381A106MMA often in real-time on the comparison pages.
What if I can't find stock of F381A106MMA?
You can fill out our help required form which you can use to request a quote for F381A106MMA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.