F380J686MSALZT Capacitors by KYOCERA AVX

CAPACITOR TAN POLYMER 68UF 6.3V 0805

Status: Unknown
Series: F38 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Conductive Polymer, Miniature, Undertab

Where to Buy

Prices starting from US$0.96

Distributor Stock
Logo for Farnell
Farnell
from US$1.42
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.34
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.24
-
Buy Now
Logo for element14
element14
from US$0.96
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 68µF
Voltage Rating 6.3V
Product Range F38 Series
Capacitance Tolerance ± 20%
Manufacturer Size Code S
ESR 0.2ohm
Operating Temperature Min -55°C

Alternative Descriptions

Capacitor, Tan, Polymer, 68Uf, 6.3V, 0805 | Newark Electronics
Tantalum - NTP Conformal68 uF,6.3 V | AVX F380J686MSALZT | RS Americas
Tantalum Polymer Capacitor, 68 uF, 6.3 V, ± 20%, S, 200 mohm, 0805 [2012-09 Metric] | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a F380J686MSALZT?

Additional datasheets, footprints and schematics for F380J686MSALZT are listed on our Part Details page. You can also find images and similar parts to F380J686MSALZT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F380J686MSALZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F380J686MSALZT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F380J686MSALZT fall under?

The F380J686MSALZT is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to F380J686MSALZT when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F380J686MSALZT you can contact the distributor directly for product support, shipping queries etc.

Is the F380J686MSALZT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for F380J686MSALZT have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet Asia have stock available or on a lead time for F380J686MSALZT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F380J686MSALZT often in real-time on the comparison pages.

What if I can't find stock of F380J686MSALZT?

You can fill out our help required form which you can use to request a quote for F380J686MSALZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay