Status: | Unknown |
---|---|
Series: | F38 Series |
RoHS: | Unknown |
Prices starting from US$0.23
Capacitance | 47µF |
---|---|
Voltage Rating | 6.3V |
Product Range | F38 Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | M |
ESR | 0.3ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Polymer 47Uf/6V 0603 300Mohm Rohs Compliant: Yes |Kyocera Avx F380J476MMAAXEH3 | Newark Electronics |
Tantalum - NTP Conformal47 uF,6.3 V | AVX F380J476MMAAXEH3 | RS Americas |
CAP, 47µF, 6.3V, 20% | Farnell |
Tantalum Polymer Capacitor, 47 uF, 6.3 V, ± 20%, M, 300 mohm, 0603 [1608-10 Metric] | Avnet Asia |
Tantalum Polymer Capacitor, 47 uF, 6.3 V, � 20%, M, 300 mohm, 0603 [1608-10 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a F380J476MMAAXEH3?
Additional datasheets, footprints and schematics for F380J476MMAAXEH3 are listed on our Part Details page. You can also find images and similar parts to F380J476MMAAXEH3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F380J476MMAAXEH3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F380J476MMAAXEH3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F380J476MMAAXEH3 fall under?
The F380J476MMAAXEH3 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F380J476MMAAXEH3 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F380J476MMAAXEH3 you can contact the distributor directly for product support, shipping queries etc.
Is the F380J476MMAAXEH3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F380J476MMAAXEH3 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for F380J476MMAAXEH3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F380J476MMAAXEH3 often in real-time on the comparison pages.
What if I can't find stock of F380J476MMAAXEH3?
You can fill out our help required form which you can use to request a quote for F380J476MMAAXEH3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.