Status: | Unknown |
---|---|
Series: | F38 Series |
RoHS: | Compliant |
Capacitance | 33µF |
---|---|
Voltage Rating | 6.3V |
Product Range | F38 Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | S |
ESR | 0.2ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
RoHS Compliant | Yes |
Capacitor, Tan, Polymer, 33Uf, 6.3V, 0805 | Newark Electronics |
Tantalum Polymer Capacitor, 33 uF, 6.3 V, ± 20%, S, 200 mohm, 0805 [2012-09 Metric] | Avnet America |
Tantalum - NTP Conformal33 uF,6.3 V | AVX F380J336MSA | RS Americas |
Where can I find additional details, specifications and documents for a F380J336MSA?
Additional datasheets, footprints and schematics for F380J336MSA are listed on our Part Details page. You can also find images and similar parts to F380J336MSA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F380J336MSA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F380J336MSA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F380J336MSA fall under?
The F380J336MSA is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F380J336MSA when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F380J336MSA you can contact the distributor directly for product support, shipping queries etc.
Is the F380J336MSA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F380J336MSA have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for F380J336MSA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F380J336MSA often in real-time on the comparison pages.
What if I can't find stock of F380J336MSA?
You can fill out our help required form which you can use to request a quote for F380J336MSA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.