F380J336MMALZT Capacitors by KYOCERA AVX

CAPACITOR, TAN, POLYMER, 33UF, 6.3V, 0603

Status: Unknown
Series: F38 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Newark
Newark
from US$0.24
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.68
-
Buy Now
Logo for element14
element14
from US$0.37
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 33µF
Voltage Rating 6.3V
Product Range F38 Series
Capacitance Tolerance ± 20%
Manufacturer Size Code M
ESR 0.5ohm
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

Capacitor, Tan, Polymer, 33Uf, 6.3V, 0603 | Newark Electronics
Tantalum - NTP Conformal33 uF,6.3 V | AVX F380J336MMALZT | RS Americas
Tantalum Polymer Capacitor, 33 uF, 6.3 V, � 20%, M, 500 mohm, 0603 [1608-09 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a F380J336MMALZT?

Additional datasheets, footprints and schematics for F380J336MMALZT are listed on our Part Details page. You can also find images and similar parts to F380J336MMALZT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F380J336MMALZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F380J336MMALZT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F380J336MMALZT fall under?

The F380J336MMALZT is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to F380J336MMALZT when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F380J336MMALZT you can contact the distributor directly for product support, shipping queries etc.

Is the F380J336MMALZT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for F380J336MMALZT have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14 and Avnet Abacus have stock available or on a lead time for F380J336MMALZT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F380J336MMALZT often in real-time on the comparison pages.

What if I can't find stock of F380J336MMALZT?

You can fill out our help required form which you can use to request a quote for F380J336MMALZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay