F380J226MMA Capacitors by KYOCERA AVX

CAPACITOR TAN POLYMER 22UF 6.3V 0603

Status: Unknown
Series: F38 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Conductive Polymer, Miniature, Undertab

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for Farnell
Farnell
from US$0.29
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.17
3,809
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.22
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.66
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 22µF
Voltage Rating 6.3V
Product Range F38 Series
Capacitance Tolerance ± 20%
Manufacturer Size Code M
ESR 0.5ohm
Operating Temperature Min -55°C

Alternative Descriptions

Capacitor, Tan, Polymer, 22Uf, 6.3V, 0603 | Newark Electronics
Tantalum - NTP Conformal22 uF,6.3 V | AVX F380J226MMA | RS Americas
Tantalum Polymer Capacitor, 22 uF, 6.3 V, ± 20%, M, 500 mohm, 0603 [1608-09 Metric] | Avnet Asia
Tantalum Polymer Capacitor, 22 uF, 6.3 V, � 20%, M, 500 mohm, 0603 [1608-09 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a F380J226MMA?

Additional datasheets, footprints and schematics for F380J226MMA are listed on our Part Details page. You can also find images and similar parts to F380J226MMA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F380J226MMA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F380J226MMA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F380J226MMA fall under?

The F380J226MMA is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to F380J226MMA when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F380J226MMA you can contact the distributor directly for product support, shipping queries etc.

Is the F380J226MMA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for F380J226MMA have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, RS Americas, Farnell and Avnet Asia have stock available or on a lead time for F380J226MMA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F380J226MMA often in real-time on the comparison pages.

What if I can't find stock of F380J226MMA?

You can fill out our help required form which you can use to request a quote for F380J226MMA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay