F3345-160/BLK. Oscillators by Fox Electronics

Status: Unknown
Series: F3345 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Frequency Nom 16MHz
Frequency Stability + / - 100ppm
Oscillator Case SMD, 7mm x 5mm
Supply Voltage Nom 5V
Product Range F3345 Series
Operating Temperature Min -10°C
Operating Temperature Max 70°C
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a F3345-160/BLK.?

Additional datasheets, footprints and schematics for F3345-160/BLK. are listed on our Part Details page. You can also find images and similar parts to F3345-160/BLK. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F3345-160/BLK. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F3345-160/BLK. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F3345-160/BLK. fall under?

The F3345-160/BLK. is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.

Can I view similar or alternative parts?

You can view similar parts to F3345-160/BLK. when available in the Standard Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F3345-160/BLK. you can contact the distributor directly for product support, shipping queries etc.

Is the F3345-160/BLK. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for F3345-160/BLK. have stock available?

There is no stock from authorised distributors for F3345-160/BLK..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F3345-160/BLK. often in real-time on the comparison pages.

What if I can't find stock of F3345-160/BLK.?

You can fill out our help required form which you can use to request a quote for F3345-160/BLK. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay