Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shrink Ratio | 3 |
---|---|
I.D. Supplied - Imperial | 0.374" |
I.D. Supplied - Metric | 9.5mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 200ft |
Length - Metric | 60.96m |
RoHS Compliant | Yes |
Heat Shrink Tubing, 3/8" ID, 3:1, Flexible XLPO, Black, UL Std 224, FIT | Alpha Wire F321V3/8 BK004 | RS Americas |
Heat Shrink Tubing, 9.5Mm Id, Po, Black, 200Ft | Newark Electronics |
Thin Wall Heat Shrink Tubing Black Flexible Polyolefin 200.00 ft | Carlton-Bates |
Where can I find additional details, specifications and documents for a F321V3/8 BK004?
Additional datasheets, footprints and schematics for F321V3/8 BK004 are listed on our Part Details page. You can also find images and similar parts to F321V3/8 BK004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F321V3/8 BK004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F321V3/8 BK004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F321V3/8 BK004 fall under?
The F321V3/8 BK004 is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Standard Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to F321V3/8 BK004 when available in the Standard Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F321V3/8 BK004 you can contact the distributor directly for product support, shipping queries etc.
Is the F321V3/8 BK004 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F321V3/8 BK004 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for F321V3/8 BK004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F321V3/8 BK004 often in real-time on the comparison pages.
What if I can't find stock of F321V3/8 BK004?
You can fill out our help required form which you can use to request a quote for F321V3/8 BK004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.