Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shrink Ratio | 3 |
---|---|
I.D. Supplied - Imperial | 0.12" |
I.D. Supplied - Metric | 3.05mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 4ft |
Length - Metric | 1.2m |
RoHS Compliant | Yes |
Heat Shrink Tubing,1/8" ID,3:1 Shrink Ratio, Black,4 Piece(x25),FIT | Alpha Wire F3211/8 BK103 | RS Americas |
FIT SHRINK TUBING | RS |
Heat Shrink Tubing, 3.05Mm Id, Po, Black, Pack Of 25 4Ft Pieces | Newark Electronics |
Dual Wall Heat Shrink Tubing Black Flexible Polyolefin 4.00 ft | Carlton-Bates |
Alpha Wire Heat-Shrink Tubing Cross-Linked Polyolefin, 1.01 ... 3.04mm, Black, 1.22m | Distrelec |
Where can I find additional details, specifications and documents for a F3211/8 BK103?
Additional datasheets, footprints and schematics for F3211/8 BK103 are listed on our Part Details page. You can also find images and similar parts to F3211/8 BK103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F3211/8 BK103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F3211/8 BK103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F3211/8 BK103 fall under?
The F3211/8 BK103 is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Adhesive Lined Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to F3211/8 BK103 when available in the Adhesive Lined Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F3211/8 BK103 you can contact the distributor directly for product support, shipping queries etc.
Is the F3211/8 BK103 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F3211/8 BK103 have stock available?
Authorised distributors including Farnell, RS Americas, RS, Newark Electronics and Carlton-Bates have stock available or on a lead time for F3211/8 BK103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F3211/8 BK103 often in real-time on the comparison pages.
What if I can't find stock of F3211/8 BK103?
You can fill out our help required form which you can use to request a quote for F3211/8 BK103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.