Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sensing Temperature Min | -50°C |
---|---|
Sensing Temperature Max | 500°C |
Resistance | 100ohm |
RoHS Compliant | Yes |
Rtd Sensor, 100 Ohm, -50 To 500Deg C | Newark Electronics |
THIN FILM RTD ELEMENTS | Avnet America |
Where can I find additional details, specifications and documents for a F3107?
Additional datasheets, footprints and schematics for F3107 are listed on our Part Details page. You can also find images and similar parts to F3107 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F3107 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F3107 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F3107 fall under?
The F3107 is listed under Sensors & Transducers > Sensors > Temperature Sensors > RTD Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to F3107 when available in the RTD Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F3107 you can contact the distributor directly for product support, shipping queries etc.
Is the F3107 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F3107 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for F3107.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F3107 often in real-time on the comparison pages.
What if I can't find stock of F3107?
You can fill out our help required form which you can use to request a quote for F3107 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.