Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shrink Ratio | 3 |
---|---|
I.D. Supplied - Imperial | 0.125" |
I.D. Supplied - Metric | 3.175mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 6" |
Length - Metric | 152.4mm |
RoHS Compliant | Yes |
HEATSHRINK, 6: 1, BLK, 3.18MM, PK14 | Farnell |
Heat Shrink Tubing, 3.175Mm Id, Po, Black, Pack Of 14 6In Pieces | Newark Electronics |
Heat Shrink Tubing, 1/8" ID, 3:1, BlackXLPO, 6" Piece(x14), FIT | Alpha Wire F3001/8 BK066 | RS Americas |
Where can I find additional details, specifications and documents for a F3001/8 BK066?
Additional datasheets, footprints and schematics for F3001/8 BK066 are listed on our Part Details page. You can also find images and similar parts to F3001/8 BK066 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F3001/8 BK066 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F3001/8 BK066 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F3001/8 BK066 fall under?
The F3001/8 BK066 is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Standard Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to F3001/8 BK066 when available in the Standard Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F3001/8 BK066 you can contact the distributor directly for product support, shipping queries etc.
Is the F3001/8 BK066 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F3001/8 BK066 have stock available?
Authorised distributors including Farnell, Newark Electronics and RS Americas have stock available or on a lead time for F3001/8 BK066.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F3001/8 BK066 often in real-time on the comparison pages.
What if I can't find stock of F3001/8 BK066?
You can fill out our help required form which you can use to request a quote for F3001/8 BK066 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.