Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$238.80
Kit Application Type | RF / IF |
---|---|
Silicon Manufacturer | Integrated Device Technology |
Silicon Core Number | F2932 |
Application Sub Type | RF Switch |
Kit Contents | Evaluation Board F2932 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Eval Board, Spdt Absorptive Rf Switch | Newark Electronics |
EVAL BOARD, SPDT ABSORPTIVE RF SWITCH | element14 |
Wireless | RS |
Evaluation Board for High Reliability SPDT Absorptive RF Switch | Future Electronics |
Where can I find additional details, specifications and documents for a F2932EVBI?
Additional datasheets, footprints and schematics for F2932EVBI are listed on our Part Details page. You can also find images and similar parts to F2932EVBI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F2932EVBI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F2932EVBI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F2932EVBI fall under?
The F2932EVBI is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to F2932EVBI when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F2932EVBI you can contact the distributor directly for product support, shipping queries etc.
Is the F2932EVBI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F2932EVBI have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for F2932EVBI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F2932EVBI often in real-time on the comparison pages.
What if I can't find stock of F2932EVBI?
You can fill out our help required form which you can use to request a quote for F2932EVBI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.