Status: | Unknown |
---|---|
Series: | F28x (C2000) Family F28M35Hx Series Microcontrollers |
RoHS: | Unknown |
Product Range | F28x (C2000) Family F28M35Hx Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M3 C2000 |
No. of Bits | 32bit |
CPU Speed | 150MHz |
Program Memory Size | 512KB |
RAM Memory Size | 136KB |
No. of Pins | 144Pins |
MCU Case Style | HTQFP |
No. of I/O's | 64I/O's |
Embedded Interface Type | CAN I2C SPI UART USB |
Supply Voltage Min | 1.14V |
Supply Voltage Max | 1.32V |
MCU Family | F28x (C2000) |
MCU Series | F28M35Hx |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
C2000™ dual core 32-bit MCU with 250 MIPS, 1024-kb Flash | Texas Instruments |
Mcu, 32Bit, Cortex-M3/C2000, Htqfp-64 | Newark Electronics |
MCU, 32BIT, CORTEX-M3/C2000, HTQFP-64 | element14 |
Where can I find additional details, specifications and documents for a F28M35H52C1RFPT .?
Additional datasheets, footprints and schematics for F28M35H52C1RFPT . are listed on our Part Details page. You can also find images and similar parts to F28M35H52C1RFPT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F28M35H52C1RFPT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F28M35H52C1RFPT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F28M35H52C1RFPT . fall under?
The F28M35H52C1RFPT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to F28M35H52C1RFPT . when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F28M35H52C1RFPT . you can contact the distributor directly for product support, shipping queries etc.
Is the F28M35H52C1RFPT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F28M35H52C1RFPT . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for F28M35H52C1RFPT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F28M35H52C1RFPT . often in real-time on the comparison pages.
What if I can't find stock of F28M35H52C1RFPT .?
You can fill out our help required form which you can use to request a quote for F28M35H52C1RFPT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.