Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Architecture | C2000 |
No. of Bits | 32bit |
CPU Speed | 100MHz |
Program Memory Size | 256KB |
RAM Memory Size | 100KB |
No. of Pins | 64Pins |
MCU Case Style | LQFP |
No. of I/O's | 26I/O's |
Embedded Interface Type | CAN FSI I2C LIN PMBus SCI SPI |
Supply Voltage Min | 1.14V |
Supply Voltage Max | 1.32V |
MCU Family | Piccolo |
MCU Series | F28004x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
C2000™ 32-bit MCU with 100-MHz, FPU, TMU, 256-kb Flash, CLA, InstaSPIN-FOC, CLB, PGAs, SDFM | Texas Instruments |
Mcu, Auto, Piccolo C28X, 100Mhz, Lqfp | Newark Electronics |
Where can I find additional details, specifications and documents for a F280049CPMS?
Additional datasheets, footprints and schematics for F280049CPMS are listed on our Part Details page. You can also find images and similar parts to F280049CPMS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F280049CPMS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F280049CPMS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F280049CPMS fall under?
The F280049CPMS is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to F280049CPMS when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F280049CPMS you can contact the distributor directly for product support, shipping queries etc.
Is the F280049CPMS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F280049CPMS have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for F280049CPMS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F280049CPMS often in real-time on the comparison pages.
What if I can't find stock of F280049CPMS?
You can fill out our help required form which you can use to request a quote for F280049CPMS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.